TE Connectivity Chip Resistor - Surface Mount RA73F2A15KBTD

Description
15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A15KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A15KBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A15KBTDTR-ND
15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A15KBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A15KBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A15KBTDCT-ND
15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A15KBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A15KBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A15KBTDDKR-ND
RA73F 2A 15K 0.1% 5K RL

RA73F 2A 15K 0.1% 5K RL

Buy Now Datasheet
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0693
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0693
RES, 15K, 0.1%, 1W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 15K, 0.1%, 1W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0694
Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0694
RES, 15K, 0.1%, 1W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 15K, 0.1%, 1W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 207448469 - Radwell International
Willingboro, NJ, United States
Resistor
207448469
Resistor 207448469
RESISTOR, 15 KOHM, 1W, 2012 CASE, RA73 SERIES, 2 AMP. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 15 KOHM, 1W, 2012 CASE, RA73 SERIES, 2 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A15KBTDTR-ND 26AK0693 207448469
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers