TE Connectivity Chip Resistor - Surface Mount RA73F2A154RBTDF

Description
154 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
154 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A154RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A154RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A154RBTDFTR-ND
154 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

154 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0712
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0712
RES, 154R, 0.1%, 1W, THIN FILM, 0805; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 154R, 0.1%, 1W, THIN FILM, 0805; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0711
Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0711
RES, 154R, 0.1%, 1W, THIN FILM, 0805; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 154R, 0.1%, 1W, THIN FILM, 0805; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A154RBTDFTR-ND 26AK0712
Product Name Chip Resistor - Surface Mount Res, 154R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details