TE Connectivity Chip Resistor - Surface Mount RA73F2A150RBTDF

Description
150 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A150RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A150RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A150RBTDFTR-ND
150 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0707
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0707
RES, 150R, 0.1%, 1W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 150R, 0.1%, 1W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0708
Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0708
RES, 150R, 0.1%, 1W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 150R, 0.1%, 1W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7417
Res, 150R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7417
RES, 150R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 150R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A150RBTDFTR-ND 26AK0707 47AK7417
Product Name Chip Resistor - Surface Mount Res, 150R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 150R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details