TE Connectivity Chip Resistor - Surface Mount RA73F2A14K3BTDF

Description
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A14K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A14K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A14K3BTDFTR-ND
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0676
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0676
RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0675
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0675
RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A14K3BTDFTR-ND 26AK0676
Product Name Chip Resistor - Surface Mount Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details