TE Connectivity Chip Resistor - Surface Mount RA73F2A14K3BTD

Description
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A14K3BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A14K3BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A14K3BTDTR-ND
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A14K3BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A14K3BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A14K3BTDCT-ND
14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

14.3 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0673
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0673
RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0674
Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0674
RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 14K3, 0.1%, 1W, THIN FILM, 0805; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A14K3BTDTR-ND 26AK0673
Product Name Chip Resistor - Surface Mount Res, 14K3, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details