TE Connectivity Chip Resistor - Surface Mount RA73F2A140RBTD

Description
140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A140RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A140RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A140RBTDCT-ND
140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A140RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A140RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A140RBTDTR-ND
140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

140 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A140RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A140RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A140RBTDDKR-ND
RA73F 2A 140R 0.1% 5K RL

RA73F 2A 140R 0.1% 5K RL

Buy Now Datasheet
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0681
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0681
RES, 140R, 0.1%, 1W, THIN FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 140R, 0.1%, 1W, THIN FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0682
Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0682
RES, 140R, 0.1%, 1W, THIN FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 140R, 0.1%, 1W, THIN FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A140RBTDCT-ND 26AK0681
Product Name Chip Resistor - Surface Mount Res, 140R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567465P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers