The Res, 13K7, 0.1%, 1W, Thin Film, 0805 resistor is part of the RA73 series from TE Connectivity. It features a resistance value of 13.7 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W and is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a high power-to-size ratio. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) as low as 25 ppm/°C. The device is compliant with RoHS standards and is designed for use in applications such as power supplies, power switching, and braking systems. Its dimensions are 2.00 mm x 1.25 mm, and it is compatible with automatic placement methods due to its uniform physical dimensions.
13.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
13.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 13K7, 0.1%, 1W, THIN FILM, 0805; Resistance:13.7kohm;
RES, 13K7, 0.1%, 1W, THIN FILM, 0805; Resistance:13.7kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A13K7BTDCT-ND | 26AK0653 |
| Product Name | Chip Resistor - Surface Mount | Res, 13K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |