TE Connectivity Chip Resistor - Surface Mount RA73F2A12K1BTDF

Description
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A12K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A12K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A12K1BTDFTR-ND
12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

12.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0624
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0624
RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0623
Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0623
RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 1W, THIN FILM, 0805; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A12K1BTDFTR-ND 26AK0624
Product Name Chip Resistor - Surface Mount Res, 12K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers