The Res, 121R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 121 ohms with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The operating temperature range is from -55°C to +155°C, and it has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The temperature coefficient of resistance (TCR) is available at 25ppm/°C, ensuring minimal drift with temperature changes. The RA73 series resistors are suitable for applications in power supplies, power switching, and braking systems, and they comply with RoHS standards. This component is designed for automatic placement, with precise dimensions that facilitate efficient manufacturing processes.
121 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 121R, 0.1%, 1W, THIN FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 121R, 0.1%, 1W, THIN FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 121R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RA73F2A121RBTDFTR-ND | 26AK0635 | 47AK7374 |
| Product Name | Chip Resistor - Surface Mount | Res, 121R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity | Res, 121R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |