TE Connectivity Chip Resistor - Surface Mount RA73F2A115RBTD

Description
115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A115RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A115RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A115RBTDCT-ND
115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A115RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A115RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A115RBTDTR-ND
115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

115 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0614
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0614
RES, 115R, 0.1%, 1W, THIN FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 115R, 0.1%, 1W, THIN FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0613
Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0613
RES, 115R, 0.1%, 1W, THIN FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 115R, 0.1%, 1W, THIN FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A115RBTDCT-ND 26AK0614
Product Name Chip Resistor - Surface Mount Res, 115R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details