TE Connectivity Chip Resistor - Surface Mount RA73F2A113RBTDF

Description
113 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
113 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A113RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A113RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A113RBTDFTR-ND
113 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

113 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0611
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0611
RES, 113R, 0.1%, 1W, THIN FILM, 0805; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 113R, 0.1%, 1W, THIN FILM, 0805; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0612
Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0612
RES, 113R, 0.1%, 1W, THIN FILM, 0805; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 113R, 0.1%, 1W, THIN FILM, 0805; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7373
Res, 113R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7373
RES, 113R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 113R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A113RBTDFTR-ND 26AK0611 47AK7373
Product Name Chip Resistor - Surface Mount Res, 113R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 113R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details