TE Connectivity Chip Resistor - Surface Mount RA73F2A110RBTD

Description
110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A110RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A110RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A110RBTDTR-ND
110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A110RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A110RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A110RBTDCT-ND
110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

110 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A110RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A110RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A110RBTDDKR-ND
RA73F 2A 110R 0.1% 5K RL

RA73F 2A 110R 0.1% 5K RL

Buy Now Datasheet
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0605
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0605
RES, 110R, 0.1%, 1W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 110R, 0.1%, 1W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0606
Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0606
RES, 110R, 0.1%, 1W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 110R, 0.1%, 1W, THIN FILM, 0805; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A110RBTDTR-ND 26AK0605
Product Name Chip Resistor - Surface Mount Res, 110R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details