TE Connectivity Chip Resistor - Surface Mount RA73F2A10KBTD

Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDCT-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDTR-ND
10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A10KBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A10KBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A10KBTDDKR-ND
RA73F 2A 10K 0.1% 5K RL

RA73F 2A 10K 0.1% 5K RL

Buy Now Datasheet
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0557
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0557
RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0556
Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0556
RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 10K, 0.1%, 1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RA73F2A10KBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RA73F2A10KBTD
Chip Resistor - Surface Mount RA73F2A10KBTD
RA73F 2A 10K 0.1% 5K RL

RA73F 2A 10K 0.1% 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-RA73F2A10KBTDCT-ND 26AK0557 RA73F2A10KBTD
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details