TE Connectivity Chip Resistor - Surface Mount RA73F1J953RBTDF

Description
953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 953R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and accuracy. It features a resistance value of 953 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a rated power of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. The device supports standard resistance values within the IEC 63 E96 and E24 value grids, ensuring compatibility with various circuit designs. The RA73 series resistors are also characterized by a low temperature coefficient of resistance (TCR) of 25ppm/°C, contributing to their reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Res, 953R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and accuracy. It features a resistance value of 953 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a rated power of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. The device supports standard resistance values within the IEC 63 E96 and E24 value grids, ensuring compatibility with various circuit designs. The RA73 series resistors are also characterized by a low temperature coefficient of resistance (TCR) of 25ppm/°C, contributing to their reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J953RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J953RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J953RBTDFTR-ND
953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

953 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0430
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0430
RES, 953R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 953R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0431
Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0431
RES, 953R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 953R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J953RBTDFTR-ND 26AK0430
Product Name Chip Resistor - Surface Mount Res, 953R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details