TE Connectivity Chip Resistor - Surface Mount RA73F1J8K06BTDF

Description
8.06 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J8K06BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J8K06BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J8K06BTDFTR-ND
8.06 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0335
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0335
RES, 8K06, 0.1%, 0.5W, THIN FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.5W, THIN FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0334
Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0334
RES, 8K06, 0.1%, 0.5W, THIN FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.5W, THIN FILM, 0603; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7192
Res, 8K06, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7192
RES, 8K06, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 8K06, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J8K06BTDFTR-ND 26AK0335 47AK7192
Product Name Chip Resistor - Surface Mount Res, 8K06, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 8K06, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details