The Res, 84R5, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. It features a resistance value of 84.5 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 0.5W at 70°C and an operating voltage of up to 75V. It operates effectively within a temperature range of -55°C to +155°C and has a high insulation resistance of over 9999 MΩ. The component is compliant with RoHS standards and is designed for automatic placement due to its uniform physical dimensions. This resistor is ideal for use in power supplies, power switching, and braking systems.
84.5 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
84.5 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RA73F 1J 84R5 0.1% 5K RL
RES, 84R5, 0.1%, 0.5W, THIN FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 84R5, 0.1%, 0.5W, THIN FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J84R5BTDTR-ND | 26AK0369 |
| Product Name | Chip Resistor - Surface Mount | Res, 84R5, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |