TE Connectivity Chip Resistor - Surface Mount RA73F1J75RBTDF

Description
75 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J75RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J75RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J75RBTDFTR-ND
75 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

75 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0310
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0310
RES, 75R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 75R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0311
Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0311
RES, 75R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 75R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7182
Res, 75R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7182
RES, 75R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J75RBTDFTR-ND 26AK0310 47AK7182
Product Name Chip Resistor - Surface Mount Res, 75R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 75R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers