The Res, 6K65, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability and accuracy. It features a resistance value of 6.65 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 0.5W at 70°C, with a maximum operating voltage of 75V. This resistor is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. It operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of 25 ppm/°C. The resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its dimensions are 0603 (1.55mm x 0.80mm x 0.43mm), facilitating automatic placement in circuit assemblies.
6.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 6K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:6.65kohm;
RES, 6K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:6.65kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J6K65BTDTR-ND | 26AK0205 |
| Product Name | Chip Resistor - Surface Mount | Res, 6K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |