TE Connectivity Chip Resistor - Surface Mount RA73F1J619RBTD

Description
619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J619RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J619RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J619RBTDTR-ND
619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J619RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J619RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J619RBTDCT-ND
619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

619 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0228
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0228
RES, 619R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 619R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 26AK0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
26AK0229
Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 26AK0229
RES, 619R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 619R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J619RBTDTR-ND 26AK0228
Product Name Chip Resistor - Surface Mount Res, 619R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details