The Res, 57R6, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability applications. It features a resistance value of 57.6 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.5W at 70°C, with a maximum operating voltage of 75V. This resistor operates effectively within a temperature range of -55°C to +155°C and has an insulation resistance greater than 9999 MΩ. The component is compliant with RoHS standards and is designed for automatic placement due to its uniform physical dimensions. Its construction utilizes an aluminum-nitride substrate, which contributes to its high thermal conductivity and reliability in various applications, including power supplies and braking systems.
57.6 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
57.6 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RA73F 1J 57R6 0.1% 5K RL
RES, 57R6, 0.1%, 0.5W, THIN FILM, 0603; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 57R6, 0.1%, 0.5W, THIN FILM, 0603; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J57R6BTDTR-ND | 26AK0173 |
| Product Name | Chip Resistor - Surface Mount | Res, 57R6, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |