402 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 402R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
RES, 402R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
RES, 402R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RA73F1J402RBTDFTR-ND | 26AK0067 | 47AK7563 |
| Product Name | Chip Resistor - Surface Mount | Res, 402R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity | Res, 402R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |