The Res, 374R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, featuring a resistance value of 374 ohms and a tolerance of ±0.1%. It has a power rating of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a high power-to-size ratio. It is suitable for applications in power supplies, power switching, and braking systems. The resistor also boasts a temperature coefficient of resistance (TCR) of 25ppm/°C, ensuring stability and accuracy in performance. The device is RoHS compliant and designed for automatic placement, making it a viable option for engineers seeking reliable and precise resistive components.
374 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 374R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
RES, 374R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:374ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J374RBTDFTR-ND | 26AK0014 |
| Product Name | Chip Resistor - Surface Mount | Res, 374R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |