The Res, 2K67, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. It features a resistance value of 2.67 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.5W at 70°C and operates within a maximum voltage of 75V. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs.
2.67 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
2.67 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RA73F 1J 2K67 0.1% 5K RL
RES, 2K67, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2.67kohm;
RES, 2K67, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2.67kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J2K67BTDTR-ND | 25AK9766 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K67, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |