TE Connectivity Surface Mount Resistors RA73F1J2K0BTDF

Description
TE Connectivity RA73F1J2K0BTDF
Request a Quote Datasheet
Description
TE Connectivity RA73F1J2K0BTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2389839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389839
Surface Mount Resistors 2389839
TE Connectivity RA73F1J2K0BTDF

TE Connectivity RA73F1J2K0BTDF

Supplier's Site
Surface Mount Resistors - 2389837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389837
Surface Mount Resistors 2389837
TE Connectivity RA73F1J2K0BTDF

TE Connectivity RA73F1J2K0BTDF

Supplier's Site
Surface Mount Resistors - 2389839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389839P
Surface Mount Resistors 2389839P
TE Connectivity RA73F1J2K0BTDF

TE Connectivity RA73F1J2K0BTDF

Supplier's Site
Chip Resistor - Surface Mount - 1712-RA73F1J2K0BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J2K0BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J2K0BTDFTR-ND
2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9721
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9721
RES, 2K, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9720
Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9720
RES, 2K, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.5W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7451
Res, 2K, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7451
RES, 2K, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2389839 1712-RA73F1J2K0BTDFTR-ND 25AK9721 47AK7451
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 2K, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details