TE Connectivity Chip Resistor - Surface Mount RA73F1J294RBTD

Description
294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 294R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 294 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with standard E24 and E96 resistance value grids, ensuring a wide selection of available resistance values. It also boasts a temperature coefficient of resistance (TCR) of 25ppm/°C, which enhances its reliability in various applications, including power supplies and braking systems. The RA73 series resistors are designed for automatic placement, featuring uniform dimensions that facilitate efficient manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 294R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 294 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with standard E24 and E96 resistance value grids, ensuring a wide selection of available resistance values. It also boasts a temperature coefficient of resistance (TCR) of 25ppm/°C, which enhances its reliability in various applications, including power supplies and braking systems. The RA73 series resistors are designed for automatic placement, featuring uniform dimensions that facilitate efficient manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J294RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J294RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J294RBTDCT-ND
294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J294RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J294RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J294RBTDTR-ND
294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

294 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J294RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J294RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F1J294RBTDDKR-ND
RA73F 1J 294R 0.1% 5K RL

RA73F 1J 294R 0.1% 5K RL

Buy Now Datasheet
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9920
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9920
RES, 294R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 294R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9919
Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9919
RES, 294R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 294R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J294RBTDCT-ND 25AK9920
Product Name Chip Resistor - Surface Mount Res, 294R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers