The Res, 26K7, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. It features a resistance value of 26.7 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.5W at 70°C, and it operates effectively within a maximum voltage of 75V. The resistor is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor also boasts a low temperature coefficient of resistance (TCR) of 25 ppm/°C, enhancing its performance in precision applications. This component is RoHS compliant, making it suitable for environmentally conscious designs.
26.7 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 26K7, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.7kohm;
RES, 26K7, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.7kohm;
RES, 26K7, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RA73F1J26K7BTDFTR-ND | 25AK9881 | 47AK7491 |
| Product Name | Chip Resistor - Surface Mount | Res, 26K7, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity | Res, 26K7, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |