TE Connectivity Chip Resistor - Surface Mount RA73F1J26K1BTDF

Description
26.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
26.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 26K1, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. It features a resistance value of 26.1 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 0.5W at 70°C and an operating voltage of 75V. It operates effectively within a temperature range of -55°C to +155°C and has a high insulation resistance of over 9999 MΩ. The component is constructed on an aluminum-nitride substrate, which contributes to its high thermal conductivity and power-to-size ratio. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its dimensions are consistent with the 0603 package size, facilitating automated placement in circuit assemblies.

Datasheet Summary
Powered by GS/AI

The Res, 26K1, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for applications requiring high stability and accuracy. It features a resistance value of 26.1 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 0.5W at 70°C and an operating voltage of 75V. It operates effectively within a temperature range of -55°C to +155°C and has a high insulation resistance of over 9999 MΩ. The component is constructed on an aluminum-nitride substrate, which contributes to its high thermal conductivity and power-to-size ratio. This resistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its dimensions are consistent with the 0603 package size, facilitating automated placement in circuit assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J26K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J26K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J26K1BTDFTR-ND
26.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9877
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9877
RES, 26K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9878
Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9878
RES, 26K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7490
Res, 26K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7490
RES, 26K1, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 26K1, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J26K1BTDFTR-ND 25AK9877 47AK7490
Product Name Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 26K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details