TE Connectivity Chip Resistor - Surface Mount RA73F1J23K2BTDF

Description
23.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
23.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J23K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J23K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J23K2BTDFTR-ND
23.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9837
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9837
RES, 23K2, 0.1%, 0.5W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.5W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9838
Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9838
RES, 23K2, 0.1%, 0.5W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.5W, THIN FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7458
Res, 23K2, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7458
RES, 23K2, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 23K2, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor - 204311158 - Radwell International
Willingboro, NJ, United States
Resistor
204311158
Resistor 204311158
RESISTOR, 23.2K OHMS, 500MW, .1%, THIN FILM, 0603 1508. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 23.2K OHMS, 500MW, .1%, THIN FILM, 0603 1508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RA73F1J23K2BTDFTR-ND 25AK9837 47AK7458 204311158
Product Name Chip Resistor - Surface Mount Res, 23K2, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 23K2, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details