TE Connectivity Chip Resistor - Surface Mount RA73F1J200RBTDF

Description
200 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J200RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J200RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J200RBTDFTR-ND
200 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2389827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389827
Surface Mount Resistors 2389827
TE Connectivity RA73F1J200RBTDF

TE Connectivity RA73F1J200RBTDF

Supplier's Site
Surface Mount Resistors - 2389828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389828
Surface Mount Resistors 2389828
TE Connectivity RA73F1J200RBTDF

TE Connectivity RA73F1J200RBTDF

Supplier's Site
Surface Mount Resistors - 2389828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389828P
Surface Mount Resistors 2389828P
TE Connectivity RA73F1J200RBTDF

TE Connectivity RA73F1J200RBTDF

Supplier's Site
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9798
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9798
RES, 200R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 200R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9797
Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9797
RES, 200R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 200R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7447
Res, 200R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7447
RES, 200R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RA73F1J200RBTDFTR-ND 2389827 25AK9798 47AK7447
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 200R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 200R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details