The Res, 1K78, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability applications. It features a resistance value of 1.78 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.5W at 70°C, with a maximum operating voltage of 75V. The resistor operates effectively within a temperature range of -55°C to +155°C and has a high insulation resistance of over 9999 MΩ. This component is RoHS compliant and is packaged in a 0603 case size, facilitating automatic placement in manufacturing processes. Its thin film technology ensures low temperature coefficient and high reliability, making it ideal for applications in power supplies and braking systems.
1.78 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
1.78 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RA73F 1J 1K78 0.1% 5K RL
RES, 1K78, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.78kohm;
RES, 1K78, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.78kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J1K78BTDCT-ND | 25AK9467 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K78, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |