TE Connectivity Chip Resistor - Surface Mount RA73F1J1K74BTDF

Description
1.74 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J1K74BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K74BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K74BTDFTR-ND
1.74 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.74 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9464
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9464
RES, 1K74, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9465
Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9465
RES, 1K74, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J1K74BTDFTR-ND 25AK9464
Product Name Chip Resistor - Surface Mount Res, 1K74, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details