TE Connectivity Chip Resistor - Surface Mount RA73F1J1K65BTD

Description
1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J1K65BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K65BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K65BTDTR-ND
1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J1K65BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K65BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K65BTDCT-ND
1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.65 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J1K65BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K65BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K65BTDDKR-ND
RA73F 1J 1K65 0.1% 5K RL

RA73F 1J 1K65 0.1% 5K RL

Buy Now Datasheet
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9454
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9454
RES, 1K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9455
Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9455
RES, 1K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K65, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J1K65BTDTR-ND 25AK9454
Product Name Chip Resistor - Surface Mount Res, 1K65, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers