TE Connectivity Chip Resistor - Surface Mount RA73F1J1K47BTDF

Description
1.47 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J1K47BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K47BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K47BTDFTR-ND
1.47 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.47 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9437
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9437
RES, 1K47, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9436
Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9436
RES, 1K47, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K47, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7403
Res, 1K47, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7403
RES, 1K47, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K47, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J1K47BTDFTR-ND 25AK9437 47AK7403
Product Name Chip Resistor - Surface Mount Res, 1K47, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 1K47, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details