TE Connectivity Surface Mount Resistors RA73F1J1K1BTDF

Description
TE Connectivity RA73F1J1K1BTDF
Request a Quote Datasheet
Description
TE Connectivity RA73F1J1K1BTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2389823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389823
Surface Mount Resistors 2389823
TE Connectivity RA73F1J1K1BTDF

TE Connectivity RA73F1J1K1BTDF

Supplier's Site
Surface Mount Resistors - 2389824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389824P
Surface Mount Resistors 2389824P
TE Connectivity RA73F1J1K1BTDF

TE Connectivity RA73F1J1K1BTDF

Supplier's Site
Surface Mount Resistors - 2389824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389824
Surface Mount Resistors 2389824
TE Connectivity RA73F1J1K1BTDF

TE Connectivity RA73F1J1K1BTDF

Supplier's Site
Chip Resistor - Surface Mount - 1712-RA73F1J1K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K1BTDFTR-ND
1.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.1 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9389
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9389
RES, 1K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 1K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9388
Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9388
RES, 1K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 1K1, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site
Res, 1K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7361
Res, 1K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7361
RES, 1K1, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K1, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2389823 1712-RA73F1J1K1BTDFTR-ND 25AK9389 47AK7361
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K1, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 1K1, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 1100 ohms 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details