1.15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 1K15, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.15kohm;
RES, 1K15, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.15kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J1K15BTDFTR-ND | 25AK9396 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K15, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |