The Res, 1K15, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor designed for high stability and accuracy. It features a resistance value of 1.15 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.5W at 70°C and operates effectively within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The maximum operating voltage is 75V, and it is compliant with RoHS standards. This component is ideal for use in power supplies, power switching, and braking systems, where reliability and precision are critical.
1.15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
1.15 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RA73F 1J 1K15 0.1% 5K RL
RES, 1K15, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.15kohm;
RES, 1K15, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.15kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F1J1K15BTDTR-ND | 25AK9395 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K15, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |