TE Connectivity Chip Resistor - Surface Mount RA73F1J1K05BTDF

Description
1.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J1K05BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J1K05BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J1K05BTDFTR-ND
1.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

1.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9380
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9380
RES, 1K05, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9381
Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9381
RES, 1K05, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K05, 0.1%, 0.5W, THIN FILM, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7259
Res, 1K05, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7259
RES, 1K05, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K05, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J1K05BTDFTR-ND 25AK9380 47AK7259
Product Name Chip Resistor - Surface Mount Res, 1K05, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 1K05, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers