TE Connectivity Chip Resistor - Surface Mount RA73F1J187RBTDF

Description
187 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
187 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 187R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and accuracy. It features a resistance value of 187 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a rated power of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement due to its uniform dimensions. The maximum operating voltage is 75V, with a maximum overload voltage of 150V. This component is ideal for use in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The Res, 187R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for high stability and accuracy. It features a resistance value of 187 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a rated power of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement due to its uniform dimensions. The maximum operating voltage is 75V, with a maximum overload voltage of 150V. This component is ideal for use in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J187RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J187RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J187RBTDFTR-ND
187 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

187 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9701
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9701
RES, 187R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 187R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9700
Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9700
RES, 187R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 187R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7446
Res, 187R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7446
RES, 187R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 187R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F1J187RBTDFTR-ND 25AK9701 47AK7446
Product Name Chip Resistor - Surface Mount Res, 187R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity Res, 187R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details