TE Connectivity Chip Resistor - Surface Mount RA73F1J143RBTD

Description
143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J143RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J143RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F1J143RBTDCT-ND
143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F1J143RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J143RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J143RBTDTR-ND
143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

143 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9614
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9614
RES, 143R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 143R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9615
Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9615
RES, 143R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 143R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J143RBTDCT-ND 25AK9614
Product Name Chip Resistor - Surface Mount Res, 143R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details