The Res, 140R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 140 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated power of 0.5W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with automatic placement methods due to its uniform dimensions. It also meets various environmental and reliability standards, ensuring durability in demanding conditions.
140 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 140R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
RES, 140R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:140ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes
RES, 140R, 0.1%, 0.5W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RA73F1J140RBTDFTR-ND | 25AK9612 | 47AK7400 |
| Product Name | Chip Resistor - Surface Mount | Res, 140R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity | Res, 140R, 0.1%, 0.5W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |