TE Connectivity Chip Resistor - Surface Mount RA73F1J105RBTDF

Description
105 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
105 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 105R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 105 ohms with a tolerance of ±0.1% and a power rating of 0.5W at 70°C. The resistor operates within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of 25ppm/°C. This component is suitable for use in power supplies, power switching, and braking systems. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor's dimensions are compliant with the 0603 package standard, facilitating automatic placement in manufacturing processes. The RA73 series resistors are also RoHS compliant, ensuring they meet environmental regulations.

Datasheet Summary
Powered by GS/AI

The Res, 105R, 0.1%, 0.5W, Thin Film, 0603 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 105 ohms with a tolerance of ±0.1% and a power rating of 0.5W at 70°C. The resistor operates within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of 25ppm/°C. This component is suitable for use in power supplies, power switching, and braking systems. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor's dimensions are compliant with the 0603 package standard, facilitating automatic placement in manufacturing processes. The RA73 series resistors are also RoHS compliant, ensuring they meet environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F1J105RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F1J105RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F1J105RBTDFTR-ND
105 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

105 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9513
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9513
RES, 105R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 105R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 25AK9512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
25AK9512
Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 25AK9512
RES, 105R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

RES, 105R, 0.1%, 0.5W, THIN FILM, 0603; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:500mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F1J105RBTDFTR-ND 25AK9513
Product Name Chip Resistor - Surface Mount Res, 105R, 0.1%, 0.5W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers