TE Connectivity RF Antennas R2T58LW-19-RTNC

Description
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi RP-TNC Male Bracket Mount
Datasheet
Description
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi RP-TNC Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - R2T58LW-19-RTNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R2T58LW-19-RTNC
RF Antennas R2T58LW-19-RTNC
5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi RP-TNC Male Bracket Mount

5.4GHz Bluetooth, Wi-Fi, WLAN Panel RF Antenna 4.94GHz ~ 5.85GHz 19dBi RP-TNC Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number R2T58LW-19-RTNC
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details