TE Connectivity RF Antennas R2T2458W-RSMA

Description
2.4GHz, 5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.4GHz ~ 2.485GHz, 4.94GHz ~ 5.85GHz 12dBi, 15dBi RP-SMA Male Bracket Mount
Datasheet
Description
2.4GHz, 5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.4GHz ~ 2.485GHz, 4.94GHz ~ 5.85GHz 12dBi, 15dBi RP-SMA Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - R2T2458W-RSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R2T2458W-RSMA
RF Antennas R2T2458W-RSMA
2.4GHz, 5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.4GHz ~ 2.485GHz, 4.94GHz ~ 5.85GHz 12dBi, 15dBi RP-SMA Male Bracket Mount

2.4GHz, 5GHz Wi-Fi, WiMax™ Panel RF Antenna 2.4GHz ~ 2.485GHz, 4.94GHz ~ 5.85GHz 12dBi, 15dBi RP-SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number R2T2458W-RSMA
Product Name RF Antennas
Applications Wi-Fi, WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details