General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 3A 12V
General Purpose Relays DPDT 12VDC 2.5KOhm 2A GEN PURPOSE RLY
R10S-E2Y2-J2.5K=R10 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1563-ND | R10S-E2Y2-J2.5K | R10S-E2Y2-J2.5K | 48M8172 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | R10S-E2Y2-J2.5K=R10 Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |