General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Width:18.7mmRoHS Compliant: Yes
R10S-E1Y2-J5.0K=R10
General Purpose Relays 3 AMP 20MW 4PDT
POWER RELAY, DPDT, 28 VDC, 2 AMP, R10 SERIES, SOCKET, 120VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE DPDT 3A 12V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB776-ND | 54F051 | 29Y4469 | R10S-E1Y2-J5.0K | 20799488 | R10S-E1Y2-J5.0K |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity | R10S-E1Y2-J5.0K=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |