General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
General Purpose Relays DPDT 2A 12VDC2.5KOhm GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 3A 12V
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:3ARoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2962-ND | R10S-E1Y2-J2.5K | R10S-E1Y2-J2.5K | 54F050 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |