TE Connectivity Relays - Power Relays, Over 2 Amps R10S-E1Y2-J1.0K

Description
RELAY GEN PURPOSE DPDT 3A 5V
Datasheet
Description
RELAY GEN PURPOSE DPDT 3A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10S-E1Y2-J1.0K
Relays - Power Relays, Over 2 Amps R10S-E1Y2-J1.0K
RELAY GEN PURPOSE DPDT 3A 5V

RELAY GEN PURPOSE DPDT 3A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10S-E1Y2-J1.0K
General Purpose Relays R10S-E1Y2-J1.0K
General Purpose Relays DPDT 2A 1KOhm GEN PURPOSE RELAY

General Purpose Relays DPDT 2A 1KOhm GEN PURPOSE RELAY

Buy Now Datasheet
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 54F049 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
54F049
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 54F049
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10S-E1Y2-J1.0K R10S-E1Y2-J1.0K 54F049
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 5 volts 28 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data