General Purpose Relay SPDT (1 Form C) 5VDC Coil Socketable
General Purpose Relays SPDT 3A 5VDC 1KOhm GEN PURPOSE RELAY
R10S-E1P1-J1.0K=R10
RELAY GEN PURPOSE SPDT 3A 5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2959-ND | R10S-E1P1-J1.0K | 45AJ7581 | R10S-E1P1-J1.0K |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | R10S-E1P1-J1.0K=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Single Pole (SP) | Single Pole (SP) |