Power Relay; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Quick Connect; Coil Type:DC Monostable; Contact Voltage VAC:120V; Relay Terminals:Quick Connect; Depth:24.13mm RoHS Compliant: Yes
General Purpose Relays RELAY DRY CIR
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 67F1084 | R10L-E1Y2-V700 |
| Product Name | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Features | Latching | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts |