TE Connectivity Power Relay; Contact Configuration Potter&brumfield Te Connectivity R10L-E1X4-V185

Description
Power Relay; Contact Configuration:4PDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet
Description
Power Relay; Contact Configuration:4PDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 67F1093 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
67F1093
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 67F1093
Power Relay; Contact Configuration:4PDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Power Relay; Contact Configuration:4PDT; Coil Voltage:12V; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
R10L-E1X4-V185=R10 Rohs Compliant Potter&brumfield Te Connectivity - 35AC3847 - Newark, An Avnet Company
Chicago, IL, United States
R10L-E1X4-V185=R10 Rohs Compliant Potter&brumfield Te Connectivity
35AC3847
R10L-E1X4-V185=R10 Rohs Compliant Potter&brumfield Te Connectivity 35AC3847
R10L-E1X4-V185=R10 ROHS COMPLIANT: YES

R10L-E1X4-V185=R10 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10L-E1X4-V185
General Purpose Relays R10L-E1X4-V185
General Purpose Relays RELAY DRY CIR

General Purpose Relays RELAY DRY CIR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 67F1093 35AC3847 R10L-E1X4-V185
Product Name Power Relay; Contact Configuration Potter&brumfield Te Connectivity R10L-E1X4-V185=R10 Rohs Compliant Potter&brumfield Te Connectivity General Purpose Relays
Features Latching
Throw Double Throw
AC Coil Voltage 12 volts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details